Vishay Intertechnology, Inc. Wirewound Resistors RWR80S28R7FSBSL

Description
EGS-3-80 28.7 1% RWR80S28R7FS BSL
Request a Quote Datasheet
Description
EGS-3-80 28.7 1% RWR80S28R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S28R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R7FSBSL
Wirewound Resistors 3110-RWR80S28R7FSBSL
EGS-3-80 28.7 1% RWR80S28R7FS BSL

EGS-3-80 28.7 1% RWR80S28R7FS BSL

Supplier's Site Datasheet
RES 28.7 OHM 2W 1% WW AXIAL - RWR80S28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 2W 1% WW AXIAL
RWR80S28R7FSBSL
RES 28.7 OHM 2W 1% WW AXIAL RWR80S28R7FSBSL
RES 28.7ohm 2W 1% WW AXIAL

RES 28.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R7FSBSL-ND
Through Hole Resistors RWR80S28R7FSBSL-ND
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S28R7FSBSL RWR80S28R7FSBSL RWR80S28R7FSBSL-ND
Product Name Wirewound Resistors RES 28.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details