Vishay Intertechnology, Inc. Through Hole Resistors RWR80S28R7FRS73

Description
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S28R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R7FRS73-ND
Through Hole Resistors RWR80S28R7FRS73-ND
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S28R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R7FRS73
Wirewound Resistors 3110-RWR80S28R7FRS73
EGS-3-80 28.7 1% RWR80S28R7FR S73

EGS-3-80 28.7 1% RWR80S28R7FR S73

Supplier's Site Datasheet
RES 28.7 OHM 2W 1% WW AXIAL - RWR80S28R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 2W 1% WW AXIAL
RWR80S28R7FRS73
RES 28.7 OHM 2W 1% WW AXIAL RWR80S28R7FRS73
RES 28.7ohm 2W 1% WW AXIAL

RES 28.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S28R7FRS73-ND 3110-RWR80S28R7FRS73 RWR80S28R7FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 28.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A3R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details