EGS-3-80 28.2 .5% RWR80S28R2DR RSL
28.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 28.2ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S28R2DRRSL | RWR80S28R2DRRSL-ND | RWR80S28R2DRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 28.2 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 28.2 ohms | 28.2 ohms | 28.2 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |