Vishay Intertechnology, Inc. RES 28.2 OHM 2W 0.5% WW AXIAL RWR80S28R2DRBSL

Description
RES 28.2ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 28.2ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.2 OHM 2W 0.5% WW AXIAL - RWR80S28R2DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.2 OHM 2W 0.5% WW AXIAL
RWR80S28R2DRBSL
RES 28.2 OHM 2W 0.5% WW AXIAL RWR80S28R2DRBSL
RES 28.2ohm 2W 0.5% WW AXIAL

RES 28.2ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S28R2DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R2DRBSL-ND
Through Hole Resistors RWR80S28R2DRBSL-ND
28.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S28R2DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R2DRBSL
Wirewound Resistors 3110-RWR80S28R2DRBSL
EGS-3-80 28.2 .5% RWR80S28R2DR BSL

EGS-3-80 28.2 .5% RWR80S28R2DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S28R2DRBSL RWR80S28R2DRBSL-ND 3110-RWR80S28R2DRBSL
Product Name RES 28.2 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.2 ohms 28.2 ohms 28.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details