Vishay Intertechnology, Inc. RES 28 OHM 2W 1% WW AXIAL RWR80S28R0FRBSL

Description
RES 28ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 2W 1% WW AXIAL - RWR80S28R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 2W 1% WW AXIAL
RWR80S28R0FRBSL
RES 28 OHM 2W 1% WW AXIAL RWR80S28R0FRBSL
RES 28ohm 2W 1% WW AXIAL

RES 28ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S28R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R0FRBSL-ND
Through Hole Resistors RWR80S28R0FRBSL-ND
28 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S28R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R0FRBSL
Wirewound Resistors 3110-RWR80S28R0FRBSL
EGS-3-80 28 1% RWR80S28R0FR BSL

EGS-3-80 28 1% RWR80S28R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S28R0FRBSL RWR80S28R0FRBSL-ND 3110-RWR80S28R0FRBSL
Product Name RES 28 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers