Vishay Intertechnology, Inc. RES 28 OHM 2W 0.1% WW AXIAL RWR80S28R0BSBSL

Description
RES 28ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 2W 0.1% WW AXIAL - RWR80S28R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 2W 0.1% WW AXIAL
RWR80S28R0BSBSL
RES 28 OHM 2W 0.1% WW AXIAL RWR80S28R0BSBSL
RES 28ohm 2W 0.1% WW AXIAL

RES 28ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S28R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R0BSBSL
Wirewound Resistors 3110-RWR80S28R0BSBSL
EGS-3-80 28 .1% RWR80S28R0BS BSL

EGS-3-80 28 .1% RWR80S28R0BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S28R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R0BSBSL-ND
Through Hole Resistors RWR80S28R0BSBSL-ND
28 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S28R0BSBSL 3110-RWR80S28R0BSBSL RWR80S28R0BSBSL-ND
Product Name RES 28 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 2-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers