2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.87Kohm 2W 1% WW AXIAL
EGS-3-80 2.87K 1% RWR80S2871FS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S2871FSRSL-ND | RWR80S2871FSRSL | 3110-RWR80S2871FSRSL |
| Product Name | Through Hole Resistors | RES 2.87K OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |