Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2871FSBSL

Description
EGS-3-80 2.87K 1% RWR80S2871FS BSL
Request a Quote Datasheet
Description
EGS-3-80 2.87K 1% RWR80S2871FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2871FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871FSBSL
Wirewound Resistors 3110-RWR80S2871FSBSL
EGS-3-80 2.87K 1% RWR80S2871FS BSL

EGS-3-80 2.87K 1% RWR80S2871FS BSL

Supplier's Site Datasheet
RES 2.87K OHM 2W 1% WW AXIAL - RWR80S2871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 1% WW AXIAL
RWR80S2871FSBSL
RES 2.87K OHM 2W 1% WW AXIAL RWR80S2871FSBSL
RES 2.87Kohm 2W 1% WW AXIAL

RES 2.87Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871FSBSL-ND
Through Hole Resistors RWR80S2871FSBSL-ND
2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2871FSBSL RWR80S2871FSBSL RWR80S2871FSBSL-ND
Product Name Wirewound Resistors RES 2.87K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details