Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2871FRB12

Description
EGS-3-80 2.87K 1% RWR80S2871FR B12
Request a Quote Datasheet
Description
EGS-3-80 2.87K 1% RWR80S2871FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2871FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871FRB12
Wirewound Resistors 3110-RWR80S2871FRB12
EGS-3-80 2.87K 1% RWR80S2871FR B12

EGS-3-80 2.87K 1% RWR80S2871FR B12

Supplier's Site Datasheet
RES 2.87K OHM 2W 1% WW AXIAL - RWR80S2871FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 1% WW AXIAL
RWR80S2871FRB12
RES 2.87K OHM 2W 1% WW AXIAL RWR80S2871FRB12
RES 2.87Kohm 2W 1% WW AXIAL

RES 2.87Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2871FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871FRB12-ND
Through Hole Resistors RWR80S2871FRB12-ND
2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2871FRB12 RWR80S2871FRB12 RWR80S2871FRB12-ND
Product Name Wirewound Resistors RES 2.87K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details