Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2871BRRSL

Description
EGS-3-80 2.87K .1% RWR80S2871BR RSL
Request a Quote Datasheet
Description
EGS-3-80 2.87K .1% RWR80S2871BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2871BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871BRRSL
Wirewound Resistors 3110-RWR80S2871BRRSL
EGS-3-80 2.87K .1% RWR80S2871BR RSL

EGS-3-80 2.87K .1% RWR80S2871BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2871BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871BRRSL-ND
Through Hole Resistors RWR80S2871BRRSL-ND
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.87K OHM 2W 0.1% WW AXIAL - RWR80S2871BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 0.1% WW AXIAL
RWR80S2871BRRSL
RES 2.87K OHM 2W 0.1% WW AXIAL RWR80S2871BRRSL
RES 2.87Kohm 2W 0.1% WW AXIAL

RES 2.87Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2871BRRSL RWR80S2871BRRSL-ND RWR80S2871BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.87K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers