Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2871BRBSL

Description
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2871BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871BRBSL-ND
Through Hole Resistors RWR80S2871BRBSL-ND
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.87K OHM 2W 0.1% WW AXIAL - RWR80S2871BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 0.1% WW AXIAL
RWR80S2871BRBSL
RES 2.87K OHM 2W 0.1% WW AXIAL RWR80S2871BRBSL
RES 2.87Kohm 2W 0.1% WW AXIAL

RES 2.87Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2871BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871BRBSL
Wirewound Resistors 3110-RWR80S2871BRBSL
EGS-3-80 2.87K .1% RWR80S2871BR BSL

EGS-3-80 2.87K .1% RWR80S2871BR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2871BRBSL-ND RWR80S2871BRBSL 3110-RWR80S2871BRBSL
Product Name Through Hole Resistors RES 2.87K OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details