Vishay Intertechnology, Inc. RES 287 OHM 2W 1% WW AXIAL RWR80S2870FSRSL

Description
RES 287ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 2W 1% WW AXIAL - RWR80S2870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 2W 1% WW AXIAL
RWR80S2870FSRSL
RES 287 OHM 2W 1% WW AXIAL RWR80S2870FSRSL
RES 287ohm 2W 1% WW AXIAL

RES 287ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2870FSRSL-ND
Through Hole Resistors RWR80S2870FSRSL-ND
287 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2870FSRSL
Wirewound Resistors 3110-RWR80S2870FSRSL
EGS-3-80 287 1% RWR80S2870FS RSL

EGS-3-80 287 1% RWR80S2870FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2870FSRSL RWR80S2870FSRSL-ND 3110-RWR80S2870FSRSL
Product Name RES 287 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details