Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2841FSB12

Description
EGS-3-80 2.84K 1% RWR80S2841FS B12
Request a Quote Datasheet
Description
EGS-3-80 2.84K 1% RWR80S2841FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2841FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2841FSB12
Wirewound Resistors 3110-RWR80S2841FSB12
EGS-3-80 2.84K 1% RWR80S2841FS B12

EGS-3-80 2.84K 1% RWR80S2841FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2841FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2841FSB12-ND
Through Hole Resistors RWR80S2841FSB12-ND
2.84 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.84 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.84K OHM 2W 1% WW AXIAL - RWR80S2841FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 2W 1% WW AXIAL
RWR80S2841FSB12
RES 2.84K OHM 2W 1% WW AXIAL RWR80S2841FSB12
RES 2.84Kohm 2W 1% WW AXIAL

RES 2.84Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2841FSB12 RWR80S2841FSB12-ND RWR80S2841FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.84K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2840 ohms 2840 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details