Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2840FRRSL

Description
EGS-3-80 284 1% RWR80S2840FR RSL
Request a Quote Datasheet
Description
EGS-3-80 284 1% RWR80S2840FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2840FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2840FRRSL
Wirewound Resistors 3110-RWR80S2840FRRSL
EGS-3-80 284 1% RWR80S2840FR RSL

EGS-3-80 284 1% RWR80S2840FR RSL

Supplier's Site Datasheet
RES 284 OHM 2W 1% WW AXIAL - RWR80S2840FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284 OHM 2W 1% WW AXIAL
RWR80S2840FRRSL
RES 284 OHM 2W 1% WW AXIAL RWR80S2840FRRSL
RES 284ohm 2W 1% WW AXIAL

RES 284ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2840FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2840FRRSL-ND
Through Hole Resistors RWR80S2840FRRSL-ND
284 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

284 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2840FRRSL RWR80S2840FRRSL RWR80S2840FRRSL-ND
Product Name Wirewound Resistors RES 284 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 284 ohms 284 ohms 284 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers