Vishay Intertechnology, Inc. RES 2.8K OHM 2W 1% WW AXIAL RWR80S2801FPRSL

Description
RES 2.8Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 2W 1% WW AXIAL - RWR80S2801FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 2W 1% WW AXIAL
RWR80S2801FPRSL
RES 2.8K OHM 2W 1% WW AXIAL RWR80S2801FPRSL
RES 2.8Kohm 2W 1% WW AXIAL

RES 2.8Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2801FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2801FPRSL
Wirewound Resistors 3110-RWR80S2801FPRSL
EGS-3-80 2.8K 1% RWR80S2801FP RSL

EGS-3-80 2.8K 1% RWR80S2801FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2801FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2801FPRSL-ND
Through Hole Resistors RWR80S2801FPRSL-ND
2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2801FPRSL 3110-RWR80S2801FPRSL RWR80S2801FPRSL-ND
Product Name RES 2.8K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers