Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2801BSB12

Description
EGS-3-80 2.8K .1% RWR80S2801BS B12
Request a Quote Datasheet
Description
EGS-3-80 2.8K .1% RWR80S2801BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2801BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2801BSB12
Wirewound Resistors 3110-RWR80S2801BSB12
EGS-3-80 2.8K .1% RWR80S2801BS B12

EGS-3-80 2.8K .1% RWR80S2801BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2801BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2801BSB12-ND
Through Hole Resistors RWR80S2801BSB12-ND
2.8 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8K OHM 2W 0.1% WW AXIAL - RWR80S2801BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 2W 0.1% WW AXIAL
RWR80S2801BSB12
RES 2.8K OHM 2W 0.1% WW AXIAL RWR80S2801BSB12
RES 2.8Kohm 2W 0.1% WW AXIAL

RES 2.8Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2801BSB12 RWR80S2801BSB12-ND RWR80S2801BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.8K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2800 ohms 2800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details