Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2800FSRSL

Description
EGS-3-80 280 1% RWR80S2800FS RSL
Request a Quote Datasheet
Description
EGS-3-80 280 1% RWR80S2800FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2800FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2800FSRSL
Wirewound Resistors 3110-RWR80S2800FSRSL
EGS-3-80 280 1% RWR80S2800FS RSL

EGS-3-80 280 1% RWR80S2800FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2800FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2800FSRSL-ND
Through Hole Resistors RWR80S2800FSRSL-ND
280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 2W 1% WW AXIAL - RWR80S2800FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% WW AXIAL
RWR80S2800FSRSL
RES 280 OHM 2W 1% WW AXIAL RWR80S2800FSRSL
RES 280ohm 2W 1% WW AXIAL

RES 280ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2800FSRSL RWR80S2800FSRSL-ND RWR80S2800FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 280 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details