Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2800FSB12

Description
EGS-3-80 280 1% RWR80S2800FS B12
Request a Quote Datasheet
Description
EGS-3-80 280 1% RWR80S2800FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2800FSB12
Wirewound Resistors 3110-RWR80S2800FSB12
EGS-3-80 280 1% RWR80S2800FS B12

EGS-3-80 280 1% RWR80S2800FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2800FSB12-ND
Through Hole Resistors RWR80S2800FSB12-ND
280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 2W 1% WW AXIAL - RWR80S2800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% WW AXIAL
RWR80S2800FSB12
RES 280 OHM 2W 1% WW AXIAL RWR80S2800FSB12
RES 280ohm 2W 1% WW AXIAL

RES 280ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2800FSB12 RWR80S2800FSB12-ND RWR80S2800FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 280 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers