Vishay Intertechnology, Inc. Wirewound Resistors RWR80S27R0FSB12

Description
EGS-3-80 27 1% RWR80S27R0FS B12
Request a Quote Datasheet
Description
EGS-3-80 27 1% RWR80S27R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S27R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S27R0FSB12
Wirewound Resistors 3110-RWR80S27R0FSB12
EGS-3-80 27 1% RWR80S27R0FS B12

EGS-3-80 27 1% RWR80S27R0FS B12

Supplier's Site Datasheet
RES 27 OHM 2W 1% WW AXIAL - RWR80S27R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2W 1% WW AXIAL
RWR80S27R0FSB12
RES 27 OHM 2W 1% WW AXIAL RWR80S27R0FSB12
RES 27ohm 2W 1% WW AXIAL

RES 27ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S27R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S27R0FSB12-ND
Through Hole Resistors RWR80S27R0FSB12-ND
27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S27R0FSB12 RWR80S27R0FSB12 RWR80S27R0FSB12-ND
Product Name Wirewound Resistors RES 27 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details