Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2741FRS73

Description
2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2741FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2741FRS73-ND
Through Hole Resistors RWR80S2741FRS73-ND
2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2741FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2741FRS73
Wirewound Resistors 3110-RWR80S2741FRS73
EGS-3-80 2.74K 1% RWR80S2741FR S73

EGS-3-80 2.74K 1% RWR80S2741FR S73

Supplier's Site Datasheet
RES 2.74K OHM 2W 1% WW AXIAL - RWR80S2741FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 2W 1% WW AXIAL
RWR80S2741FRS73
RES 2.74K OHM 2W 1% WW AXIAL RWR80S2741FRS73
RES 2.74Kohm 2W 1% WW AXIAL

RES 2.74Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2741FRS73-ND 3110-RWR80S2741FRS73 RWR80S2741FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.74K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers