Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2741FRS70

Description
EGS-3-80 2.74K 1% RWR80S2741FR S70
Request a Quote Datasheet
Description
EGS-3-80 2.74K 1% RWR80S2741FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2741FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2741FRS70
Wirewound Resistors 3110-RWR80S2741FRS70
EGS-3-80 2.74K 1% RWR80S2741FR S70

EGS-3-80 2.74K 1% RWR80S2741FR S70

Supplier's Site Datasheet
RES 2.74K OHM 2W 1% WW AXIAL - RWR80S2741FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 2W 1% WW AXIAL
RWR80S2741FRS70
RES 2.74K OHM 2W 1% WW AXIAL RWR80S2741FRS70
RES 2.74Kohm 2W 1% WW AXIAL

RES 2.74Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2741FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2741FRS70-ND
Through Hole Resistors RWR80S2741FRS70-ND
2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2741FRS70 RWR80S2741FRS70 RWR80S2741FRS70-ND
Product Name Wirewound Resistors RES 2.74K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers