Vishay Intertechnology, Inc. RES 2.74K OHM 2W 1% WW AXIAL RWR80S2741FRB12

Description
RES 2.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 2W 1% WW AXIAL - RWR80S2741FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 2W 1% WW AXIAL
RWR80S2741FRB12
RES 2.74K OHM 2W 1% WW AXIAL RWR80S2741FRB12
RES 2.74Kohm 2W 1% WW AXIAL

RES 2.74Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2741FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2741FRB12
Wirewound Resistors 3110-RWR80S2741FRB12
EGS-3-80 2.74K 1% RWR80S2741FR B12

EGS-3-80 2.74K 1% RWR80S2741FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2741FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2741FRB12-ND
Through Hole Resistors RWR80S2741FRB12-ND
2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2741FRB12 3110-RWR80S2741FRB12 RWR80S2741FRB12-ND
Product Name RES 2.74K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details