Vishay Intertechnology, Inc. RES 274 OHM 2W 1% WW AXIAL RWR80S2740FRS73

Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 2W 1% WW AXIAL - RWR80S2740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR80S2740FRS73
RES 274 OHM 2W 1% WW AXIAL RWR80S2740FRS73
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2740FRS73-ND
Through Hole Resistors RWR80S2740FRS73-ND
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2740FRS73
Wirewound Resistors 3110-RWR80S2740FRS73
EGS-3-80 274 1% RWR80S2740FR S73

EGS-3-80 274 1% RWR80S2740FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2740FRS73 RWR80S2740FRS73-ND 3110-RWR80S2740FRS73
Product Name RES 274 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details