Vishay Intertechnology, Inc. RES 274 OHM 2W 1% WW AXIAL RWR80S2740FRS70

Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 2W 1% WW AXIAL - RWR80S2740FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR80S2740FRS70
RES 274 OHM 2W 1% WW AXIAL RWR80S2740FRS70
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2740FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2740FRS70
Wirewound Resistors 3110-RWR80S2740FRS70
EGS-3-80 274 1% RWR80S2740FR S70

EGS-3-80 274 1% RWR80S2740FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2740FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2740FRS70-ND
Through Hole Resistors RWR80S2740FRS70-ND
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2740FRS70 3110-RWR80S2740FRS70 RWR80S2740FRS70-ND
Product Name RES 274 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details