Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2740BSRSL

Description
EGS-3-80 274 .1% RWR80S2740BS RSL
Request a Quote Datasheet
Description
EGS-3-80 274 .1% RWR80S2740BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2740BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2740BSRSL
Wirewound Resistors 3110-RWR80S2740BSRSL
EGS-3-80 274 .1% RWR80S2740BS RSL

EGS-3-80 274 .1% RWR80S2740BS RSL

Supplier's Site Datasheet
RES 274 OHM 2W 0.1% WW AXIAL - RWR80S2740BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 0.1% WW AXIAL
RWR80S2740BSRSL
RES 274 OHM 2W 0.1% WW AXIAL RWR80S2740BSRSL
RES 274ohm 2W 0.1% WW AXIAL

RES 274ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2740BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2740BSRSL-ND
Through Hole Resistors RWR80S2740BSRSL-ND
274 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2740BSRSL RWR80S2740BSRSL RWR80S2740BSRSL-ND
Product Name Wirewound Resistors RES 274 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details