Vishay Intertechnology, Inc. RES 2.73K OHM 2W 1% WW AXIAL RWR80S2731FPBSL

Description
RES 2.73Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.73Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.73K OHM 2W 1% WW AXIAL - RWR80S2731FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.73K OHM 2W 1% WW AXIAL
RWR80S2731FPBSL
RES 2.73K OHM 2W 1% WW AXIAL RWR80S2731FPBSL
RES 2.73Kohm 2W 1% WW AXIAL

RES 2.73Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2731FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2731FPBSL
Wirewound Resistors 3110-RWR80S2731FPBSL
EGS-3-80 2.73K 1% RWR80S2731FP BSL

EGS-3-80 2.73K 1% RWR80S2731FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2731FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2731FPBSL-ND
Through Hole Resistors RWR80S2731FPBSL-ND
2.73 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.73 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2731FPBSL 3110-RWR80S2731FPBSL RWR80S2731FPBSL-ND
Product Name RES 2.73K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2730 ohms 2730 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers