Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2700FRBSL

Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2700FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2700FRBSL-ND
Through Hole Resistors RWR80S2700FRBSL-ND
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2700FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2700FRBSL
Wirewound Resistors 3110-RWR80S2700FRBSL
EGS-3-80 270 1% RWR80S2700FR BSL

EGS-3-80 270 1% RWR80S2700FR BSL

Supplier's Site Datasheet
RES 270 OHM 2W 1% WW AXIAL - RWR80S2700FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2W 1% WW AXIAL
RWR80S2700FRBSL
RES 270 OHM 2W 1% WW AXIAL RWR80S2700FRBSL
RES 270ohm 2W 1% WW AXIAL

RES 270ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2700FRBSL-ND 3110-RWR80S2700FRBSL RWR80S2700FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 270 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details