Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2700FRB12

Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2700FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2700FRB12-ND
Through Hole Resistors RWR80S2700FRB12-ND
270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 270 OHM 2W 1% WW AXIAL - RWR80S2700FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2W 1% WW AXIAL
RWR80S2700FRB12
RES 270 OHM 2W 1% WW AXIAL RWR80S2700FRB12
RES 270ohm 2W 1% WW AXIAL

RES 270ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2700FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2700FRB12
Wirewound Resistors 3110-RWR80S2700FRB12
EGS-3-80 270 1% RWR80S2700FR B12

EGS-3-80 270 1% RWR80S2700FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2700FRB12-ND RWR80S2700FRB12 3110-RWR80S2700FRB12
Product Name Through Hole Resistors RES 270 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details