Vishay Intertechnology, Inc. Through Hole Resistors RWR80S26R7FSBSL

Description
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S26R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S26R7FSBSL-ND
Through Hole Resistors RWR80S26R7FSBSL-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S26R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S26R7FSBSL
Wirewound Resistors 3110-RWR80S26R7FSBSL
EGS-3-80 26.7 1% RWR80S26R7FS BSL

EGS-3-80 26.7 1% RWR80S26R7FS BSL

Supplier's Site Datasheet
RES 26.7 OHM 2W 1% WW AXIAL - RWR80S26R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80S26R7FSBSL
RES 26.7 OHM 2W 1% WW AXIAL RWR80S26R7FSBSL
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S26R7FSBSL-ND 3110-RWR80S26R7FSBSL RWR80S26R7FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 26.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers