Vishay Intertechnology, Inc. Wirewound Resistors RWR80S26R7FRBSL

Description
EGS-3-80 26.7 1% RWR80S26R7FR BSL
Request a Quote Datasheet
Description
EGS-3-80 26.7 1% RWR80S26R7FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S26R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S26R7FRBSL
Wirewound Resistors 3110-RWR80S26R7FRBSL
EGS-3-80 26.7 1% RWR80S26R7FR BSL

EGS-3-80 26.7 1% RWR80S26R7FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S26R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S26R7FRBSL-ND
Through Hole Resistors RWR80S26R7FRBSL-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 26.7 OHM 2W 1% WW AXIAL - RWR80S26R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80S26R7FRBSL
RES 26.7 OHM 2W 1% WW AXIAL RWR80S26R7FRBSL
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S26R7FRBSL RWR80S26R7FRBSL-ND RWR80S26R7FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 26.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers