Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2671FSS74

Description
EGS-3-80 2.67K 1% RWR80S2671FS S74
Request a Quote Datasheet
Description
EGS-3-80 2.67K 1% RWR80S2671FS S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2671FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2671FSS74
Wirewound Resistors 3110-RWR80S2671FSS74
EGS-3-80 2.67K 1% RWR80S2671FS S74

EGS-3-80 2.67K 1% RWR80S2671FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2671FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2W Rheostat - 84-3549S-2AA-104/104A - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Wirewound
Resistance Range 100000 ohms
Power Rating 2 watts
View Details
3 suppliers