Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2671FSRSL

Description
EGS-3-80 2.67K 1% RWR80S2671FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.67K 1% RWR80S2671FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2671FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2671FSRSL
Wirewound Resistors 3110-RWR80S2671FSRSL
EGS-3-80 2.67K 1% RWR80S2671FS RSL

EGS-3-80 2.67K 1% RWR80S2671FS RSL

Supplier's Site Datasheet
RES 2.67K OHM 2W 1% WW AXIAL - RWR80S2671FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 2W 1% WW AXIAL
RWR80S2671FSRSL
RES 2.67K OHM 2W 1% WW AXIAL RWR80S2671FSRSL
RES 2.67Kohm 2W 1% WW AXIAL

RES 2.67Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2671FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2671FSRSL-ND
Through Hole Resistors RWR80S2671FSRSL-ND
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2671FSRSL RWR80S2671FSRSL RWR80S2671FSRSL-ND
Product Name Wirewound Resistors RES 2.67K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers