Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2671FRS70

Description
EGS-3-80 2.67K 1% RWR80S2671FR S70
Request a Quote Datasheet
Description
EGS-3-80 2.67K 1% RWR80S2671FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2671FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2671FRS70
Wirewound Resistors 3110-RWR80S2671FRS70
EGS-3-80 2.67K 1% RWR80S2671FR S70

EGS-3-80 2.67K 1% RWR80S2671FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2671FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2671FRS70-ND
Through Hole Resistors RWR80S2671FRS70-ND
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.67K OHM 2W 1% WW AXIAL - RWR80S2671FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 2W 1% WW AXIAL
RWR80S2671FRS70
RES 2.67K OHM 2W 1% WW AXIAL RWR80S2671FRS70
RES 2.67Kohm 2W 1% WW AXIAL

RES 2.67Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2671FRS70 RWR80S2671FRS70-ND RWR80S2671FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 2.67K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 2176085-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers