Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2671FRB12

Description
EGS-3-80 2.67K 1% RWR80S2671FR B12
Request a Quote Datasheet
Description
EGS-3-80 2.67K 1% RWR80S2671FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2671FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2671FRB12
Wirewound Resistors 3110-RWR80S2671FRB12
EGS-3-80 2.67K 1% RWR80S2671FR B12

EGS-3-80 2.67K 1% RWR80S2671FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2671FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2671FRB12-ND
Through Hole Resistors RWR80S2671FRB12-ND
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.67K OHM 2W 1% WW AXIAL - RWR80S2671FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 2W 1% WW AXIAL
RWR80S2671FRB12
RES 2.67K OHM 2W 1% WW AXIAL RWR80S2671FRB12
RES 2.67Kohm 2W 1% WW AXIAL

RES 2.67Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2671FRB12 RWR80S2671FRB12-ND RWR80S2671FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.67K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers