Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2611FSS73

Description
EGS-3-80 2.61K 1% RWR80S2611FS S73
Request a Quote Datasheet
Description
EGS-3-80 2.61K 1% RWR80S2611FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2611FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2611FSS73
Wirewound Resistors 3110-RWR80S2611FSS73
EGS-3-80 2.61K 1% RWR80S2611FS S73

EGS-3-80 2.61K 1% RWR80S2611FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2611FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2611FSS73-ND
Through Hole Resistors RWR80S2611FSS73-ND
2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.61K OHM 2W 1% WW AXIAL - RWR80S2611FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 2W 1% WW AXIAL
RWR80S2611FSS73
RES 2.61K OHM 2W 1% WW AXIAL RWR80S2611FSS73
RES 2.61Kohm 2W 1% WW AXIAL

RES 2.61Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2611FSS73 RWR80S2611FSS73-ND RWR80S2611FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 2.61K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details