Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2611FSBSL

Description
2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2611FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2611FSBSL-ND
Through Hole Resistors RWR80S2611FSBSL-ND
2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2611FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2611FSBSL
Wirewound Resistors 3110-RWR80S2611FSBSL
EGS-3-80 2.61K 1% RWR80S2611FS BSL

EGS-3-80 2.61K 1% RWR80S2611FS BSL

Supplier's Site Datasheet
RES 2.61K OHM 2W 1% WW AXIAL - RWR80S2611FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 2W 1% WW AXIAL
RWR80S2611FSBSL
RES 2.61K OHM 2W 1% WW AXIAL RWR80S2611FSBSL
RES 2.61Kohm 2W 1% WW AXIAL

RES 2.61Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2611FSBSL-ND 3110-RWR80S2611FSBSL RWR80S2611FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.61K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers