Vishay Intertechnology, Inc. RES 261 OHM 2W 1% WW AXIAL RWR80S2610FSS73

Description
RES 261ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 2W 1% WW AXIAL - RWR80S2610FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR80S2610FSS73
RES 261 OHM 2W 1% WW AXIAL RWR80S2610FSS73
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2610FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2610FSS73-ND
Through Hole Resistors RWR80S2610FSS73-ND
261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2610FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2610FSS73
Wirewound Resistors 3110-RWR80S2610FSS73
EGS-3-80 261 1% RWR80S2610FS S73

EGS-3-80 261 1% RWR80S2610FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2610FSS73 RWR80S2610FSS73-ND 3110-RWR80S2610FSS73
Product Name RES 261 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers