Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2610FSRSL

Description
EGS-3-80 261 1% RWR80S2610FS RSL
Request a Quote Datasheet
Description
EGS-3-80 261 1% RWR80S2610FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2610FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2610FSRSL
Wirewound Resistors 3110-RWR80S2610FSRSL
EGS-3-80 261 1% RWR80S2610FS RSL

EGS-3-80 261 1% RWR80S2610FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2610FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2610FSRSL-ND
Through Hole Resistors RWR80S2610FSRSL-ND
261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 261 OHM 2W 1% WW AXIAL - RWR80S2610FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR80S2610FSRSL
RES 261 OHM 2W 1% WW AXIAL RWR80S2610FSRSL
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2610FSRSL RWR80S2610FSRSL-ND RWR80S2610FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers