Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2610FMS73

Description
EGS-3-80 261 1% RWR80S2610FM S73
Request a Quote Datasheet
Description
EGS-3-80 261 1% RWR80S2610FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2610FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2610FMS73
Wirewound Resistors 3110-RWR80S2610FMS73
EGS-3-80 261 1% RWR80S2610FM S73

EGS-3-80 261 1% RWR80S2610FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2610FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2610FMS73-ND
Through Hole Resistors RWR80S2610FMS73-ND
261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 261 OHM 2W 1% WW AXIAL - RWR80S2610FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR80S2610FMS73
RES 261 OHM 2W 1% WW AXIAL RWR80S2610FMS73
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2610FMS73 RWR80S2610FMS73-ND RWR80S2610FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details