Vishay Intertechnology, Inc. RES 25.2 OHM 2W 1% WW AXIAL RWR80S25R2FSRSL

Description
RES 25.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.2 OHM 2W 1% WW AXIAL - RWR80S25R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 2W 1% WW AXIAL
RWR80S25R2FSRSL
RES 25.2 OHM 2W 1% WW AXIAL RWR80S25R2FSRSL
RES 25.2ohm 2W 1% WW AXIAL

RES 25.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S25R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S25R2FSRSL
Wirewound Resistors 3110-RWR80S25R2FSRSL
EGS-3-80 25.2 1% RWR80S25R2FS RSL

EGS-3-80 25.2 1% RWR80S25R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S25R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S25R2FSRSL-ND
Through Hole Resistors RWR80S25R2FSRSL-ND
25.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S25R2FSRSL 3110-RWR80S25R2FSRSL RWR80S25R2FSRSL-ND
Product Name RES 25.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.2 ohms 25.2 ohms 25.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers