Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2551FRRSL

Description
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2551FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2551FRRSL-ND
Through Hole Resistors RWR80S2551FRRSL-ND
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55K OHM 2W 1% WW AXIAL - RWR80S2551FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 2W 1% WW AXIAL
RWR80S2551FRRSL
RES 2.55K OHM 2W 1% WW AXIAL RWR80S2551FRRSL
RES 2.55Kohm 2W 1% WW AXIAL

RES 2.55Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2551FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2551FRRSL
Wirewound Resistors 3110-RWR80S2551FRRSL
EGS-3-80 2.55K 1% RWR80S2551FR RSL

EGS-3-80 2.55K 1% RWR80S2551FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2551FRRSL-ND RWR80S2551FRRSL 3110-RWR80S2551FRRSL
Product Name Through Hole Resistors RES 2.55K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details