Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2551FRBSL

Description
EGS-3-80 2.55K 1% RWR80S2551FR BSL
Request a Quote Datasheet
Description
EGS-3-80 2.55K 1% RWR80S2551FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2551FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2551FRBSL
Wirewound Resistors 3110-RWR80S2551FRBSL
EGS-3-80 2.55K 1% RWR80S2551FR BSL

EGS-3-80 2.55K 1% RWR80S2551FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2551FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2551FRBSL-ND
Through Hole Resistors RWR80S2551FRBSL-ND
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.55K OHM 2W 1% WW AXIAL - RWR80S2551FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 2W 1% WW AXIAL
RWR80S2551FRBSL
RES 2.55K OHM 2W 1% WW AXIAL RWR80S2551FRBSL
RES 2.55Kohm 2W 1% WW AXIAL

RES 2.55Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2551FRBSL RWR80S2551FRBSL-ND RWR80S2551FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.55K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details