EGS-3-80 2.55K .1% RWR80S2551BS BSL
RES 2.55Kohm 2W 0.1% WW AXIAL
2.55 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S2551BSBSL | RWR80S2551BSBSL | RWR80S2551BSBSL-ND |
| Product Name | Wirewound Resistors | RES 2.55K OHM 2W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 2550 ohms | 2550 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |