Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2520DRBSL

Description
EGS-3-80 252 .5% RWR80S2520DR BSL
Request a Quote Datasheet
Description
EGS-3-80 252 .5% RWR80S2520DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2520DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2520DRBSL
Wirewound Resistors 3110-RWR80S2520DRBSL
EGS-3-80 252 .5% RWR80S2520DR BSL

EGS-3-80 252 .5% RWR80S2520DR BSL

Supplier's Site Datasheet
RES 252 OHM 2W 0.5% WW AXIAL - RWR80S2520DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 252 OHM 2W 0.5% WW AXIAL
RWR80S2520DRBSL
RES 252 OHM 2W 0.5% WW AXIAL RWR80S2520DRBSL
RES 252ohm 2W 0.5% WW AXIAL

RES 252ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2520DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2520DRBSL-ND
Through Hole Resistors RWR80S2520DRBSL-ND
252 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

252 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2520DRBSL RWR80S2520DRBSL RWR80S2520DRBSL-ND
Product Name Wirewound Resistors RES 252 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 252 ohms 252 ohms 252 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details