Vishay Intertechnology, Inc. RES 2.5K OHM 2W 0.1% WW AXIAL RWR80S2501BSRSL

Description
RES 2.5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 2W 0.1% WW AXIAL - RWR80S2501BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 2W 0.1% WW AXIAL
RWR80S2501BSRSL
RES 2.5K OHM 2W 0.1% WW AXIAL RWR80S2501BSRSL
RES 2.5Kohm 2W 0.1% WW AXIAL

RES 2.5Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2501BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2501BSRSL-ND
Through Hole Resistors RWR80S2501BSRSL-ND
2.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2501BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2501BSRSL
Wirewound Resistors 3110-RWR80S2501BSRSL
EGS-3-80 2.5K .1% RWR80S2501BS RSL

EGS-3-80 2.5K .1% RWR80S2501BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2501BSRSL RWR80S2501BSRSL-ND 3110-RWR80S2501BSRSL
Product Name RES 2.5K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details