Vishay Intertechnology, Inc. Wirewound Resistors RWR80S24R9FSS73

Description
EGS-3-80 24.9 1% RWR80S24R9FS S73
Request a Quote Datasheet
Description
EGS-3-80 24.9 1% RWR80S24R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S24R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R9FSS73
Wirewound Resistors 3110-RWR80S24R9FSS73
EGS-3-80 24.9 1% RWR80S24R9FS S73

EGS-3-80 24.9 1% RWR80S24R9FS S73

Supplier's Site Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR80S24R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR80S24R9FSS73
RES 24.9 OHM 2W 1% WW AXIAL RWR80S24R9FSS73
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S24R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R9FSS73-ND
Through Hole Resistors RWR80S24R9FSS73-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S24R9FSS73 RWR80S24R9FSS73 RWR80S24R9FSS73-ND
Product Name Wirewound Resistors RES 24.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details