Vishay Intertechnology, Inc. Through Hole Resistors RWR80S24R9FSBSL

Description
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S24R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R9FSBSL-ND
Through Hole Resistors RWR80S24R9FSBSL-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR80S24R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR80S24R9FSBSL
RES 24.9 OHM 2W 1% WW AXIAL RWR80S24R9FSBSL
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S24R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R9FSBSL
Wirewound Resistors 3110-RWR80S24R9FSBSL
EGS-3-80 24.9 1% RWR80S24R9FS BSL

EGS-3-80 24.9 1% RWR80S24R9FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S24R9FSBSL-ND RWR80S24R9FSBSL 3110-RWR80S24R9FSBSL
Product Name Through Hole Resistors RES 24.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details