Vishay Intertechnology, Inc. Wirewound Resistors RWR80S24R9FSB12

Description
EGS-3-80 24.9 1% RWR80S24R9FS B12
Request a Quote Datasheet
Description
EGS-3-80 24.9 1% RWR80S24R9FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S24R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R9FSB12
Wirewound Resistors 3110-RWR80S24R9FSB12
EGS-3-80 24.9 1% RWR80S24R9FS B12

EGS-3-80 24.9 1% RWR80S24R9FS B12

Supplier's Site Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR80S24R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR80S24R9FSB12
RES 24.9 OHM 2W 1% WW AXIAL RWR80S24R9FSB12
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S24R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R9FSB12-ND
Through Hole Resistors RWR80S24R9FSB12-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S24R9FSB12 RWR80S24R9FSB12 RWR80S24R9FSB12-ND
Product Name Wirewound Resistors RES 24.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details