Vishay Intertechnology, Inc. RES 24.3 OHM 2W 1% WW AXIAL RWR80S24R3FRS73

Description
RES 24.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 2W 1% WW AXIAL - RWR80S24R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 2W 1% WW AXIAL
RWR80S24R3FRS73
RES 24.3 OHM 2W 1% WW AXIAL RWR80S24R3FRS73
RES 24.3ohm 2W 1% WW AXIAL

RES 24.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S24R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R3FRS73-ND
Through Hole Resistors RWR80S24R3FRS73-ND
24.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S24R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R3FRS73
Wirewound Resistors 3110-RWR80S24R3FRS73
EGS-3-80 24.3 1% RWR80S24R3FR S73

EGS-3-80 24.3 1% RWR80S24R3FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S24R3FRS73 RWR80S24R3FRS73-ND 3110-RWR80S24R3FRS73
Product Name RES 24.3 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details