Vishay Intertechnology, Inc. RES 24.3 OHM 2W 1% WW AXIAL RWR80S24R3FRBSL

Description
RES 24.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 2W 1% WW AXIAL - RWR80S24R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 2W 1% WW AXIAL
RWR80S24R3FRBSL
RES 24.3 OHM 2W 1% WW AXIAL RWR80S24R3FRBSL
RES 24.3ohm 2W 1% WW AXIAL

RES 24.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S24R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R3FRBSL
Wirewound Resistors 3110-RWR80S24R3FRBSL
EGS-3-80 24.3 1% RWR80S24R3FR BSL

EGS-3-80 24.3 1% RWR80S24R3FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S24R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R3FRBSL-ND
Through Hole Resistors RWR80S24R3FRBSL-ND
24.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S24R3FRBSL 3110-RWR80S24R3FRBSL RWR80S24R3FRBSL-ND
Product Name RES 24.3 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details